Rotary Systems, Inc. Series RU029 029Workholding Rotary Union 10051-2906-000

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' line of workholding rotary unions are available in two, four, and six passages. They are designed for low speed, high pressure applications. The rotary unions are designed with SAE #4 threads with both radial and axial feeds. This union uses a hardened and ground shaft, impregnated Teflon seals and dual bearing.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' line of workholding rotary unions are available in two, four, and six passages. They are designed for low speed, high pressure applications. The rotary unions are designed with SAE #4 threads with both radial and axial feeds. This union uses a hardened and ground shaft, impregnated Teflon seals and dual bearing.

Suppliers

Company
Product
Description
Supplier Links
Series RU029 029Workholding Rotary Union - 10051-2906-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU029 029Workholding Rotary Union
10051-2906-000
Series RU029 029Workholding Rotary Union 10051-2906-000
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' line of workholding rotary unions are available in two, four, and six passages. They are designed for low speed, high pressure applications. The rotary unions are designed with SAE #4 threads with both radial and axial feeds. This union uses a hardened and ground shaft, impregnated Teflon seals and dual bearing.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' line of workholding rotary unions are available in two, four, and six passages. They are designed for low speed, high pressure applications. The rotary unions are designed with SAE #4 threads with both radial and axial feeds. This union uses a hardened and ground shaft, impregnated Teflon seals and dual bearing.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10051-2906-000
Product Name Series RU029 029Workholding Rotary Union
Number of Ports 2; 4; 6
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size #4 SAE
Connection Female Straight Thread
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Series RU020 6 Pass Threaded Shaft Rotary Union - 10053-2006-000 - Rotary Systems, Inc.
Specs
Number of Ports 5
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/2"
View Details
GP Series 10 Passage Rotary Union - GP-301-10 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 10
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature); Coolant, Vacuum
Port Size 3/8"
View Details
C-Cast™ Rotary Unions -  - KADANT
Specs
Media / Application Steam
Port Size 3/4" (optional feature); 1" (optional feature); 1½" (optional feature)
Pressure 150 psi (106 m H2O)
View Details