Rota Engineering Limited Hydraulic Cylinder Position Transducer LM

Description
Hydraulic cylinder users are always looking for a more cost effective method of fitting linear transducers as deep hole drilling can be particularly expensive. Now Rota, using patent applied for technology, have designed a linear transducer that can be simply mounted externally onto a standard carbon steel cylinder wall. The cylinder position is measured when a magnet, pre-fitted in the piston, is moved by hydraulic pressure. Conventional steering cylinders can now be monitored by a linear transducer. All our existing solid state Hall Effect linear transducers have improved accuracy options and reduced dead lengths for even easier fitting into short pin to pin length cylinders.
Datasheet
Description
Hydraulic cylinder users are always looking for a more cost effective method of fitting linear transducers as deep hole drilling can be particularly expensive. Now Rota, using patent applied for technology, have designed a linear transducer that can be simply mounted externally onto a standard carbon steel cylinder wall. The cylinder position is measured when a magnet, pre-fitted in the piston, is moved by hydraulic pressure. Conventional steering cylinders can now be monitored by a linear transducer. All our existing solid state Hall Effect linear transducers have improved accuracy options and reduced dead lengths for even easier fitting into short pin to pin length cylinders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Cylinder Position Transducer - LM - Rota Engineering Limited
Manchester, United Kingdom
Hydraulic Cylinder Position Transducer
LM
Hydraulic Cylinder Position Transducer LM
Hydraulic cylinder users are always looking for a more cost effective method of fitting linear transducers as deep hole drilling can be particularly expensive. Now Rota, using patent applied for technology, have designed a linear transducer that can be simply mounted externally onto a standard carbon steel cylinder wall. The cylinder position is measured when a magnet, pre-fitted in the piston, is moved by hydraulic pressure. Conventional steering cylinders can now be monitored by a linear transducer. All our existing solid state Hall Effect linear transducers have improved accuracy options and reduced dead lengths for even easier fitting into short pin to pin length cylinders.

Hydraulic cylinder users are always looking for a more cost effective method of fitting linear transducers as deep hole drilling can be particularly expensive.

Now Rota, using patent applied for technology, have designed a linear transducer that can be simply mounted externally onto a standard carbon steel cylinder wall. The cylinder position is measured when a magnet, pre-fitted in the piston, is moved by hydraulic pressure.

Conventional steering cylinders can now be monitored by a linear transducer.

All our existing solid state Hall Effect linear transducers have improved accuracy options and reduced dead lengths for even easier fitting into short pin to pin length cylinders.

Supplier's Site Datasheet

Technical Specifications

  Rota Engineering Limited
Product Category Linear Position Sensors
Product Number LM
Product Name Hydraulic Cylinder Position Transducer
Sensor Technology Hall Effect Position Sensor
Body Shape Cylindrical
Resolution 0.3000 to 0.5000 mm (0.0118 to 0.0197 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 9094212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 7.87 inch (200 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Positioning Measurement Systems - LCD Counter System - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details