These prisms are usually round and have two flat sides that are at a small angle to each other. They are used for beam steering in laser applications. The wedge angle determines the amount of the beam deviation.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Prisms |
| Product Number | P-WRC041 |
| Product Name | Wedge Prism |
| Prism Type | Wedge |
| Largest Dimension | 38.1 mm (1.5 inch) |
| Prism Material | BK7 Glass |