Ross Controls Pneumatic Filter R-A114-112

Description
FILTER ELEMENT, HIGH-CAPACITY, 0.3 MICRON RATING, STANDARD BOWL TYPE, BOROSILICATE-GLASS-F IBER MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ELEMENT, HIGH-CAPACITY, 0.3 MICRON RATING, STANDARD BOWL TYPE, BOROSILICATE-GLASS-F IBER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 34146409 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
34146409
Pneumatic Filter 34146409
FILTER ELEMENT, HIGH-CAPACITY, 0.3 MICRON RATING, STANDARD BOWL TYPE, BOROSILICATE-GLASS-F IBER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT, HIGH-CAPACITY, 0.3 MICRON RATING, STANDARD BOWL TYPE, BOROSILICATE-GLASS-FIBER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
ROSS CONTROLS Pneumatics R-A114-112

ROSS CONTROLS Pneumatics R-A114-112

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 34146409
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
120mm Fan Filter Media 100PPI - 09450-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
HVAC Air Filters - 275209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Exhaust Filter
Height 9.92 inch (252 mm)
View Details