Qualtek Electronics Corp. 80mm Fan Filter Media 60PPI 09325-M/60

Description
80mm Fan Filter Media UL 900 Rated Material 60PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Description
80mm Fan Filter Media UL 900 Rated Material 60PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 09325-M/60 is a fan filter media designed for air filtration in electronic systems, featuring 60 pores per inch (PPI) and meeting UL 900 Class II standards. It is RoHS compliant and has dimensions of 77.72 mm ± 1.0 mm in length and 27.77 mm ± 0.1 mm in thickness, with a tolerance range of ±0.5 mm for the 3.3 mm dimension. The media is compatible with 80mm fan applications.

Datasheet Summary
Powered by GS/AI

The 09325-M/60 is a fan filter media designed for air filtration in electronic systems, featuring 60 pores per inch (PPI) and meeting UL 900 Class II standards. It is RoHS compliant and has dimensions of 77.72 mm ± 1.0 mm in length and 27.77 mm ± 0.1 mm in thickness, with a tolerance range of ±0.5 mm for the 3.3 mm dimension. The media is compatible with 80mm fan applications.

Suppliers

Company
Product
Description
Supplier Links
80mm Fan Filter Media 60PPI - 09325-M/60 - Qualtek Electronics Corp.
Mentor, OH, United States
80mm Fan Filter Media 60PPI
09325-M/60
80mm Fan Filter Media 60PPI 09325-M/60
80mm Fan Filter Media UL 900 Rated Material 60PPI (Pores Per Inch) Media 5 Pieces per Bag

80mm Fan Filter Media
UL 900 Rated Material
60PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09325-M/60
Product Name 80mm Fan Filter Media 60PPI
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

120mm Fan Filter Media 60PPI - 09450-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
80mm Plastic Fan Filter Assembly with 60PPI Media - 09325-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
80mm Plastic Fan Filter Assembly with 30PPI Media - 09325-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
2 suppliers
60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details