GKHM 500-CEB.160.6NA IE 500-mm high-efficiency backward-curved B-Wheel fan module with 5.5kW EC motor
Rosenberg USA | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | N88-50362 |
Product Name | Backward Curved Fan |
Applications / Use | HVAC |
Product Form | Packaged |
Environment | Clean |
Fan / Blower Diameter | 19.7 inch (500 mm) |