The Rosenberg GKHM 560-CIG.160.6NA IE Gen3+ is a backward curved fan module rated for 8000 cfm at 4 inWG, consuming 6.04 kW at 400 V, 50/60 Hz, with a nominal speed of 2045 r/min and efficiency rating IE4. It is enclosed in an IP54 housing, weighs 72.5 kg, and operates within a temperature range of -25 to +40 °C. The sound pressure level at 1 meter is 86 dB(A). The fan meets AMCA 208-18 with a Fan Energy Index of 1.35.
Rosenberg EC Backward Curved Impeller, GKHM 560-CIG.160.6NA IE Gen3+, 6.85kW, 460-Volt, 3-Phase 8000 CFM @ 4 inWG; 10,600 CFM at free air.
| Rosenberg USA | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | N88-56607 |
| Product Name | Backward Curved Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 22.0 inch (560 mm) |