Rose Hand Held Enclosures 292140000

Description
IP65 polyamide handheld box,85x160x211mm
Request a Quote
Description
IP65 polyamide handheld box,85x160x211mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 1869995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
1869995
Hand Held Enclosures 1869995
IP65 polyamide handheld box,85x160x211mm

IP65 polyamide handheld box,85x160x211mm

Supplier's Site
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose - 07AH1047 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose
07AH1047
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose 07AH1047
ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:160mm; External Depth - Metric:226mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes

ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:160mm; External Depth - Metric:226mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1869995 07AH1047
Product Name Hand Held Enclosures Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose
Shape Rectangular
Length 3.35 inch (85 mm) 3.35 inch (85.1 mm)
Width 6.3 inch (160 mm) 6.3 inch (160 mm)
Depth 8.31 inch (211 mm) 8.9 inch (226 mm)
Material Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455B802 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details