Rose Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose 291110000

Description
ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:280mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:280mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose - 07AH1041 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose
07AH1041
Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose 07AH1041
ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:280mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes

ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:280mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1041
Product Name Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose
Length 2.99 inch (75.9 mm)
Width 7.52 inch (191 mm)
Depth 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
5 suppliers