Rose General Purpose Enclosures 041418070

Description
Rose 041418070 Enclosure
Request a Quote
Description
Rose 041418070 Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1939410 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1939410
General Purpose Enclosures 1939410
Rose 041418070 Enclosure

Rose 041418070 Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1939410
Product Name General Purpose Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
Width 5.51 inch (140 mm)
Depth 2.8 inch (71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4938599 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details