OKW Enclosures, Inc. Desktop Enclosures M5340105RS

Description
M400 unidesk terminal case,400x200x102mm
Request a Quote
Description
M400 unidesk terminal case,400x200x102mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 4938599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
4938599
Desktop Enclosures 4938599
M400 unidesk terminal case,400x200x102mm

M400 unidesk terminal case,400x200x102mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4938599
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
Depth 0.8504 inch (21.6 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 106-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers