Rose Wall Boxes 0212020000

Description
Rose 0212020000 Wall Box
Request a Quote
Description
Rose 0212020000 Wall Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1870052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1870052
Wall Boxes 1870052
Rose 0212020000 Wall Box

Rose 0212020000 Wall Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1870052
Product Name Wall Boxes
Type Junction Box
Width 7.87 inch (200 mm)
Depth 6.69 inch (170 mm)
Material Pet
Unlock Full Specs
to access all available technical data

Similar Products

CASE, BODY CONTOURED, MEDIUM, BLACK - 70016675 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
6 suppliers