OKW Enclosures, Inc. CASE, BODY CONTOURED, MEDIUM, BLACK B7015109-AL

Description
ABS (UL 94 HB) Ergo-Case, 150 mm Length, Rational case Mounting Ergonomically shaped case designed for carrying on the body Flat surface for individual interfaces on the front side Can also be used as hand-held, desktop or wall-Mounted case Recessed operating area in order to protect the membrane keyboard Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments
Description
ABS (UL 94 HB) Ergo-Case, 150 mm Length, Rational case Mounting Ergonomically shaped case designed for carrying on the body Flat surface for individual interfaces on the front side Can also be used as hand-held, desktop or wall-Mounted case Recessed operating area in order to protect the membrane keyboard Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments

Suppliers

Company
Product
Description
Supplier Links
CASE, BODY CONTOURED, MEDIUM, BLACK - 70016675 - Allied Electronics, Inc.
Fort Worth, TX, USA
CASE, BODY CONTOURED, MEDIUM, BLACK
70016675
CASE, BODY CONTOURED, MEDIUM, BLACK 70016675
ABS (UL 94 HB) Ergo-Case, 150 mm Length, Rational case Mounting Ergonomically shaped case designed for carrying on the body Flat surface for individual interfaces on the front side Can also be used as hand-held, desktop or wall-Mounted case Recessed operating area in order to protect the membrane keyboard Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments

ABS (UL 94 HB) Ergo-Case, 150 mm Length, Rational case Mounting

  • Ergonomically shaped case designed for carrying on the body
  • Flat surface for individual interfaces on the front side
  • Can also be used as hand-held, desktop or wall-Mounted case
  • Recessed operating area in order to protect the membrane keyboard
    Features
  • Unique Body Contoured Cases
  • Can Be Strapped to Arm or Waist
  • Four Sizes in Hi-Impact ABS, UL94HB
  • Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
  • Battery Compartment Mounting
  • Standard Colors Off-White or Black

    Applications

  • Test and Measurement
  • Data Collection and Logging
  • Medical Electronics
  • Wellness Devices
    Accessories
  • Eyelet and Belt Strap Kit
  • Screw-In Battery Compartments
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016675
Product Name CASE, BODY CONTOURED, MEDIUM, BLACK
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
Material Polycarbonate; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers