Rose Wall Boxes 0211220000

Description
Rose 0211220000 Wall Box
Request a Quote
Description
Rose 0211220000 Wall Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1870018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1870018
Wall Boxes 1870018
Rose 0211220000 Wall Box

Rose 0211220000 Wall Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1870018
Product Name Wall Boxes
Type Junction Box
Width 7.87 inch (200 mm)
Depth 3.94 inch (100 mm)
Material Pet
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers