OKW Enclosures, Inc. General Purpose Enclosures C3006101

Description
Box SNAPTEC 60 x 100
Request a Quote
Description
Box SNAPTEC 60 x 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2832156 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2832156
General Purpose Enclosures 2832156
Box SNAPTEC 60 x 100

Box SNAPTEC 60 x 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2832156
Product Name General Purpose Enclosures
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TG Series Enclosures - 100-905-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details