Rose
General Purpose Enclosures
01233311
Description
Rose 01233311 Enclosure
Request a Quote
Email Supplier
Description
Rose 01233311 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
506930
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
506930 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
12.99 inch (330 mm)
|
|
Width
|
9.06 inch (230 mm)
|
|
Depth
|
4.37 inch (111 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
8.86 inch (225 mm)
Width
8.86 inch (225 mm)
Depth
1 inch (25.5 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
6 inch (152 mm)
Width
6 inch (152 mm)
View Details
5 suppliers