Rose
General Purpose Enclosures
01161609
Description
Rose 01161609 Enclosure
Request a Quote
Email Supplier
Description
Rose 01161609 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
507078
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
507078 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
6.3 inch (160 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.94 to 3.56 inch (100 to 90.42 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
16 inch (406 mm)
Width
14 inch (356 mm)
View Details
5 suppliers