Rose General Purpose Enclosures 01142009

Description
Rose 01142009 Enclosure
Request a Quote
Description
Rose 01142009 Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 385856 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
385856
General Purpose Enclosures 385856
Rose 01142009 Enclosure

Rose 01142009 Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 385856
Product Name General Purpose Enclosures
Shape Rectangular
Length 7.87 inch (200 mm)
Width 5.51 inch (140 mm)
Depth 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4938583 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers