Rose
General Purpose Enclosures
01102008
Description
Rose 01102008 Enclosure
Request a Quote
Email Supplier
Description
Rose 01102008 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
385840
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
385840 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
3.94 inch (100 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Length
6.61 inch (168 mm)
Width
2.93 inch (74.4 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Aluminum
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details