Rose General Purpose Enclosures 01101608

Description
Rose 01101608 Enclosure
Request a Quote
Description
Rose 01101608 Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 385828 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
385828
General Purpose Enclosures 385828
Rose 01101608 Enclosure

Rose 01101608 Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 385828
Product Name General Purpose Enclosures
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Specs
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers