Rose
General Purpose Enclosures
01060603
Description
Rose 01060603 Enclosure
Request a Quote
Email Supplier
Description
Rose 01060603 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
501834
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
501834 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
2.52 inch (64 mm)
|
|
Width
|
2.28 inch (58 mm)
|
|
Depth
|
1.34 inch (34 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
7.64 inch (194 mm)
Width
4.53 inch (115 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
12 inch (305 mm)
Width
10 inch (254 mm)
View Details
4 suppliers