DJ Instruments Pressure Sensor Model SH

Description
Miniature Pressure Sensor Full Scale Pressure Ranges: 0 - 100 psig to 0 - 10,000 psis Maximum Overload ± No Damage 2x Full Scale or 11,000 psi (Whichever is less) Excitation: 15.00 Vdc Max Full Scale Output 2.0 mv/V Nominal (for SS and TI) 1.5 mV/V Nominal (for AL and AN) Bridge Impedance: For ranges 1.5Kpsi and below, 950: Input, 1000: Output Nominal For ranges above 1.5Kpsi: 330: Input, 350: Output Nominal Zero Balance: Within 0.8 Mv/V Zero Drift Vs Temperature: Within 1% Full Scale Per 100 F Span Vs Temperature: Within 2% Full Scale Per 100 F Accuracy: Within 1% Of Full Scale (Linearity, Hysteresis, & Repeatabilty Combined) Operating Temperature Range: -20 To 200 F Storage Temperature Range: -50 To 250 F Electrical Connections: Four Color-Coded Pig Tails
Datasheet
Description
Miniature Pressure Sensor Full Scale Pressure Ranges: 0 - 100 psig to 0 - 10,000 psis Maximum Overload ± No Damage 2x Full Scale or 11,000 psi (Whichever is less) Excitation: 15.00 Vdc Max Full Scale Output 2.0 mv/V Nominal (for SS and TI) 1.5 mV/V Nominal (for AL and AN) Bridge Impedance: For ranges 1.5Kpsi and below, 950: Input, 1000: Output Nominal For ranges above 1.5Kpsi: 330: Input, 350: Output Nominal Zero Balance: Within 0.8 Mv/V Zero Drift Vs Temperature: Within 1% Full Scale Per 100 F Span Vs Temperature: Within 2% Full Scale Per 100 F Accuracy: Within 1% Of Full Scale (Linearity, Hysteresis, & Repeatabilty Combined) Operating Temperature Range: -20 To 200 F Storage Temperature Range: -50 To 250 F Electrical Connections: Four Color-Coded Pig Tails
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - Model SH - DJ Instruments
Billerica, MA, USA
Pressure Sensor
Model SH
Pressure Sensor Model SH
Miniature Pressure Sensor Full Scale Pressure Ranges: 0 - 100 psig to 0 - 10,000 psis Maximum Overload ± No Damage 2x Full Scale or 11,000 psi (Whichever is less) Excitation: 15.00 Vdc Max Full Scale Output 2.0 mv/V Nominal (for SS and TI) 1.5 mV/V Nominal (for AL and AN) Bridge Impedance: For ranges 1.5Kpsi and below, 950: Input, 1000: Output Nominal For ranges above 1.5Kpsi: 330: Input, 350: Output Nominal Zero Balance: Within 0.8 Mv/V Zero Drift Vs Temperature: Within 1% Full Scale Per 100 F Span Vs Temperature: Within 2% Full Scale Per 100 F Accuracy: Within 1% Of Full Scale (Linearity, Hysteresis, & Repeatabilty Combined) Operating Temperature Range: -20 To 200 F Storage Temperature Range: -50 To 250 F Electrical Connections: Four Color-Coded Pig Tails

Miniature Pressure Sensor

  • Full Scale Pressure Ranges: 0 - 100 psig to 0 - 10,000 psis
  • Maximum Overload ± No Damage 2x Full Scale or 11,000 psi (Whichever is less)
  • Excitation: 15.00 Vdc Max
  • Full Scale Output 2.0 mv/V Nominal (for SS and TI) 1.5 mV/V Nominal (for AL and AN)
  • Bridge Impedance:
    For ranges 1.5Kpsi and below, 950: Input, 1000: Output Nominal
    For ranges above 1.5Kpsi: 330: Input, 350: Output Nominal
  • Zero Balance: Within 0.8 Mv/V
  • Zero Drift Vs Temperature: Within 1% Full Scale Per 100 F
  • Span Vs Temperature: Within 2% Full Scale Per 100 F
  • Accuracy: Within 1% Of Full Scale (Linearity, Hysteresis, & Repeatabilty Combined)
  • Operating Temperature Range: -20 To 200 F
  • Storage Temperature Range: -50 To 250 F
  • Electrical Connections: Four Color-Coded Pig Tails
Supplier's Site Datasheet

Technical Specifications

  DJ Instruments
Product Category Pressure Sensors
Product Number Model SH
Product Name Pressure Sensor
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors - 2852224 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Gas; Liquid, Gas
View Details
Pneumatic Pressure Sensors - 2363647 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 17.4 psi (12.25 m H2O)
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details