DJ Instruments Pressure Sensor Model GG

Description
Low Profile Pressure Sensor Sensor Body Material:2024-T351 Aluminum (Anodized) or 17-4 Ph Heat Treated Available In Pressure Ranges: 100 Psig To 10,000 Psig Maximum Overload Pressure With No Damage: 2 x F.S. or 10,000 Psig, whichever Is less. Zero Balance: ±0.5mV/V Full Scale Output: 1.0 mV/V Nominal Strain Gage Impedance: 350 Ohms Nominal Recommended Excitation: 10 Vdc Max Linearity & Hysteresis Combined: < 1% Of F.S. B.F.S.L. Span Temperature Compensation: Within 3% of reading per 100° F Zero Temperature Compensation: Within 3% of Full Scale per 100° F Electrical Insulation: > 5 Kmeg At 50vdc. Storage Temperature: -50°F To +250°F. Operating Temperature: -20 to 200°F Connector: Molex P.N. 70543-0108 Connector Mate: Molex P.N. 14-15-2048 Or 14-56-4040 (Not Supplied) Connector Pin-Out: Pin 1 +Sig, Pin 2 -Sig, Pin 3 +Exc, Pin 4 -Exc
Datasheet
Description
Low Profile Pressure Sensor Sensor Body Material:2024-T351 Aluminum (Anodized) or 17-4 Ph Heat Treated Available In Pressure Ranges: 100 Psig To 10,000 Psig Maximum Overload Pressure With No Damage: 2 x F.S. or 10,000 Psig, whichever Is less. Zero Balance: ±0.5mV/V Full Scale Output: 1.0 mV/V Nominal Strain Gage Impedance: 350 Ohms Nominal Recommended Excitation: 10 Vdc Max Linearity & Hysteresis Combined: < 1% Of F.S. B.F.S.L. Span Temperature Compensation: Within 3% of reading per 100° F Zero Temperature Compensation: Within 3% of Full Scale per 100° F Electrical Insulation: > 5 Kmeg At 50vdc. Storage Temperature: -50°F To +250°F. Operating Temperature: -20 to 200°F Connector: Molex P.N. 70543-0108 Connector Mate: Molex P.N. 14-15-2048 Or 14-56-4040 (Not Supplied) Connector Pin-Out: Pin 1 +Sig, Pin 2 -Sig, Pin 3 +Exc, Pin 4 -Exc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - Model GG - DJ Instruments
Billerica, MA, USA
Pressure Sensor
Model GG
Pressure Sensor Model GG
Low Profile Pressure Sensor Sensor Body Material:2024-T351 Aluminum (Anodized) or 17-4 Ph Heat Treated Available In Pressure Ranges: 100 Psig To 10,000 Psig Maximum Overload Pressure With No Damage: 2 x F.S. or 10,000 Psig, whichever Is less. Zero Balance: ±0.5mV/V Full Scale Output: 1.0 mV/V Nominal Strain Gage Impedance: 350 Ohms Nominal Recommended Excitation: 10 Vdc Max Linearity & Hysteresis Combined: < 1% Of F.S. B.F.S.L. Span Temperature Compensation: Within 3% of reading per 100° F Zero Temperature Compensation: Within 3% of Full Scale per 100° F Electrical Insulation: > 5 Kmeg At 50vdc. Storage Temperature: -50°F To +250°F. Operating Temperature: -20 to 200°F Connector: Molex P.N. 70543-0108 Connector Mate: Molex P.N. 14-15-2048 Or 14-56-4040 (Not Supplied) Connector Pin-Out: Pin 1 +Sig, Pin 2 -Sig, Pin 3 +Exc, Pin 4 -Exc

Low Profile Pressure Sensor

  • Sensor Body Material:2024-T351 Aluminum (Anodized) or 17-4 Ph Heat Treated
  • Available In Pressure Ranges: 100 Psig To 10,000 Psig
  • Maximum Overload Pressure With No Damage: 2 x F.S. or 10,000 Psig, whichever Is less.
  • Zero Balance: ±0.5mV/V
  • Full Scale Output: 1.0 mV/V Nominal
  • Strain Gage Impedance: 350 Ohms Nominal
  • Recommended Excitation: 10 Vdc Max
  • Linearity & Hysteresis Combined: < 1% Of F.S. B.F.S.L.
  • Span Temperature Compensation: Within 3% of reading per 100° F
  • Zero Temperature Compensation: Within 3% of Full Scale per 100° F
  • Electrical Insulation: > 5 Kmeg At 50vdc.
  • Storage Temperature: -50°F To +250°F.
  • Operating Temperature: -20 to 200°F
  • Connector: Molex P.N. 70543-0108
  • Connector Mate:
  • Molex P.N. 14-15-2048 Or 14-56-4040 (Not Supplied)
  • Connector Pin-Out:
  • Pin 1 +Sig, Pin 2 -Sig, Pin 3 +Exc, Pin 4 -Exc
Supplier's Site Datasheet

Technical Specifications

  DJ Instruments
Product Category Pressure Sensors
Product Number Model GG
Product Name Pressure Sensor
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers