Uson, L.P. Vector Leak Test Control Unit

Description
The Vector is built on a universal platform using common hardware and software across the entire family which increases reliability, reduces downtime and significantly lowers overall ownership costs. The Leak Test Control Unit (LTCU) is the core of Vector's power and flexibility. Each LTCU features a 1-gigaFLOPS1 RISC2 microprocessor and is available as a single-channel or dual-channel module. Each channel can accept up to six sensor inputs that can be configured either as low-sensitivity (16-bit) or high- sensitivity (24-bit) and up to eight discrete outputs, four discrete inputs and one analog output. The eight discrete outputs are typically used for pneumatic control and the analog output is typically used to control an electronic regulator.
Datasheet
Description
The Vector is built on a universal platform using common hardware and software across the entire family which increases reliability, reduces downtime and significantly lowers overall ownership costs. The Leak Test Control Unit (LTCU) is the core of Vector's power and flexibility. Each LTCU features a 1-gigaFLOPS1 RISC2 microprocessor and is available as a single-channel or dual-channel module. Each channel can accept up to six sensor inputs that can be configured either as low-sensitivity (16-bit) or high- sensitivity (24-bit) and up to eight discrete outputs, four discrete inputs and one analog output. The eight discrete outputs are typically used for pneumatic control and the analog output is typically used to control an electronic regulator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Vector is built on a universal platform using common hardware and software across the entire family which increases reliability, reduces downtime and significantly lowers overall ownership costs. The Leak Test Control Unit (LTCU) is the core of Vector's power and flexibility. Each LTCU features a 1-gigaFLOPS1 RISC2 microprocessor and is available as a single-channel or dual-channel module. Each channel can accept up to six sensor inputs that can be configured either as low-sensitivity (16-bit) or high- sensitivity (24-bit) and up to eight discrete outputs, four discrete inputs and one analog output. The eight discrete outputs are typically used for pneumatic control and the analog output is typically used to control an electronic regulator.

The Vector is built on a universal platform using common hardware and software across the entire family which increases reliability, reduces downtime and significantly lowers overall ownership costs.

The Leak Test Control Unit (LTCU) is the core of Vector's power and flexibility. Each LTCU features a 1-gigaFLOPS1 RISC2 microprocessor and is available as a single-channel or dual-channel module.

Each channel can accept up to six sensor inputs that can be configured either as low-sensitivity (16-bit) or high- sensitivity (24-bit) and up to eight discrete outputs, four discrete inputs and one analog output.

The eight discrete outputs are typically used for pneumatic control and the analog output is typically used to control an electronic regulator.

Supplier's Site Datasheet

Technical Specifications

  Uson, L.P.
Product Category Specialty Process Controllers
Product Number Leak Test Control Unit
Product Name Vector
Controller Type Leak Test Controller
Form Factor Chassis
Interface Computer Programmable
Features PC-Based
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
4 UHV Ion Pump Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure reading; Pump
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details