CM-036 is a modular subplate designed to mount two 1/8" NPT port valves, with dimensions of 10.75" length, 3.00" width, and 0.625" height, and includes four 0.196" diameter mounting holes. It supports easy valve replacement and aligns with R-101 subplate mounting standards, featuring keyed module stems for proper insertion and numbered ports for simplified piping identification.
Adapter Subplate - Double Module - 1/8" Ports
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | CM-036 |
| Product Name | Pneumatic Circuit Boards - Adapter Subplate - Double Module - 1/8” Ports |
| Form Factor | Pneumatic Circuit Board |