OKW Enclosures Ltd. Case, Aluminium, 110X350X250Mm; Enclosure Type Metcase M5503110

Description
CASE, ALUMINIUM, 110X350X250MM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:110mm; External Width - Metric:350mm; External Depth - Metric:250mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CASE, ALUMINIUM, 110X350X250MM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:110mm; External Width - Metric:350mm; External Depth - Metric:250mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Aluminium, 110X350X250Mm; Enclosure Type Metcase - 74M3453 - Newark, An Avnet Company
Chicago, IL, United States
Case, Aluminium, 110X350X250Mm; Enclosure Type Metcase
74M3453
Case, Aluminium, 110X350X250Mm; Enclosure Type Metcase 74M3453
CASE, ALUMINIUM, 110X350X250MM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:110mm; External Width - Metric:350mm; External Depth - Metric:250mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

CASE, ALUMINIUM, 110X350X250MM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:110mm; External Width - Metric:350mm; External Depth - Metric:250mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M3453
Product Name Case, Aluminium, 110X350X250Mm; Enclosure Type Metcase
Type Electronic and Instrument Enclosures
Length 4.33 inch (110 mm)
Width 13.78 inch (350 mm)
Depth 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JC7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers