ROKAE(Beijing)Technology Co.,Ltd Cobots xMate

Description
The ROKAE xMate is a collaborative robot designed for diverse applications across various industries. Its key feature is its cabinet-free design, which enhances flexibility in deployment. The xMate integrates torque sensors in each of its seven joints, providing precise force control and ensuring safety during human-robot interactions. This design choice contributes to its effectiveness in environments requiring close collaboration between humans and robots. With a payload capacity of up to 5 kg and a reach of 850 mm, the xMate is suitable for tasks such as assembly, pick-and-place operations, and quality inspection. The robot operates with a repeatability of ±0.1 mm, ensuring consistent performance and accuracy in repetitive tasks. Its design supports a wide range of applications, from healthcare and retail to manufacturing, due to its ease of integration and adaptability to different environments. The xMate's user-friendly interface and built-in safety features make it accessible for both experienced users and those new to automation. Its compliance with international safety standards (IP54 rating) and ease of programming allow for rapid deployment and efficient operation in various settings. This makes it a versatile choice for industries seeking to enhance productivity while maintaining high safety and operational standards.
Description
The ROKAE xMate is a collaborative robot designed for diverse applications across various industries. Its key feature is its cabinet-free design, which enhances flexibility in deployment. The xMate integrates torque sensors in each of its seven joints, providing precise force control and ensuring safety during human-robot interactions. This design choice contributes to its effectiveness in environments requiring close collaboration between humans and robots. With a payload capacity of up to 5 kg and a reach of 850 mm, the xMate is suitable for tasks such as assembly, pick-and-place operations, and quality inspection. The robot operates with a repeatability of ±0.1 mm, ensuring consistent performance and accuracy in repetitive tasks. Its design supports a wide range of applications, from healthcare and retail to manufacturing, due to its ease of integration and adaptability to different environments. The xMate's user-friendly interface and built-in safety features make it accessible for both experienced users and those new to automation. Its compliance with international safety standards (IP54 rating) and ease of programming allow for rapid deployment and efficient operation in various settings. This makes it a versatile choice for industries seeking to enhance productivity while maintaining high safety and operational standards.

Suppliers

Company
Product
Description
Supplier Links
Cobots - xMate - ROKAE(Beijing)Technology Co.,Ltd
Haidian, Beijing, China
Cobots
xMate
Cobots xMate
The ROKAE xMate is a collaborative robot designed for diverse applications across various industries. Its key feature is its cabinet-free design, which enhances flexibility in deployment. The xMate integrates torque sensors in each of its seven joints, providing precise force control and ensuring safety during human-robot interactions. This design choice contributes to its effectiveness in environments requiring close collaboration between humans and robots. With a payload capacity of up to 5 kg and a reach of 850 mm, the xMate is suitable for tasks such as assembly, pick-and-place operations, and quality inspection. The robot operates with a repeatability of ±0.1 mm, ensuring consistent performance and accuracy in repetitive tasks. Its design supports a wide range of applications, from healthcare and retail to manufacturing, due to its ease of integration and adaptability to different environments. The xMate's user-friendly interface and built-in safety features make it accessible for both experienced users and those new to automation. Its compliance with international safety standards (IP54 rating) and ease of programming allow for rapid deployment and efficient operation in various settings. This makes it a versatile choice for industries seeking to enhance productivity while maintaining high safety and operational standards.

The ROKAE xMate is a collaborative robot designed for diverse applications across various industries. Its key feature is its cabinet-free design, which enhances flexibility in deployment. The xMate integrates torque sensors in each of its seven joints, providing precise force control and ensuring safety during human-robot interactions. This design choice contributes to its effectiveness in environments requiring close collaboration between humans and robots.
With a payload capacity of up to 5 kg and a reach of 850 mm, the xMate is suitable for tasks such as assembly, pick-and-place operations, and quality inspection. The robot operates with a repeatability of ±0.1 mm, ensuring consistent performance and accuracy in repetitive tasks. Its design supports a wide range of applications, from healthcare and retail to manufacturing, due to its ease of integration and adaptability to different environments.
The xMate's user-friendly interface and built-in safety features make it accessible for both experienced users and those new to automation. Its compliance with international safety standards (IP54 rating) and ease of programming allow for rapid deployment and efficient operation in various settings. This makes it a versatile choice for industries seeking to enhance productivity while maintaining high safety and operational standards.

Supplier's Site

Technical Specifications

  ROKAE(Beijing)Technology Co.,Ltd
Product Category Robots
Product Number xMate
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Inspection Robot; Medical / Pharmaceutical
# of Axes 7 #
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Piezo Hexapod - P-915KWEF - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Dynamic Optimization of Axial Runout, Eccentricity and Evenness of Rotation Stages; Vibration Insulation, Fine Adjustment
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details