Infineon Technologies AG Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N65DH5 AIKW50N65DH5

Description
TRENCHSTOP™ 5 AUTO IGBT technology redefines “best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. Summary of Features 650V blocking voltage Max junction temperature 175°C Very low conduction and switching losses Very low junction and case temperature High power density design Positive temperature coefficient in V CEsat Benefits 50V higher blocking voltage Highest efficiency High device reliability Low temperature leads to less cooling efforts Less system costs Potential Applications Fast switching automotive applications On-board charger PFC DC-DC converter DC-AC converter Applications Automotive high-voltage e-compressor On-board charging (OBC) for electric vehicles The AIKW50N65DH5 replaces the well known IKW50N65H5A
Request a Quote
Description
TRENCHSTOP™ 5 AUTO IGBT technology redefines “best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. Summary of Features 650V blocking voltage Max junction temperature 175°C Very low conduction and switching losses Very low junction and case temperature High power density design Positive temperature coefficient in V CEsat Benefits 50V higher blocking voltage Highest efficiency High device reliability Low temperature leads to less cooling efforts Less system costs Potential Applications Fast switching automotive applications On-board charger PFC DC-DC converter DC-AC converter Applications Automotive high-voltage e-compressor On-board charging (OBC) for electric vehicles The AIKW50N65DH5 replaces the well known IKW50N65H5A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIKW50N65DH5 is a fifth-generation TRENCHSTOP™ 5 IGBT with a rapid 1 fast and soft antiparallel diode, designed for high-speed switching in automotive applications. It is packaged in a PG-TO247-3 case with a maximum junction temperature of 175°C. The device has a collector-emitter voltage rating of 650 V and a continuous collector current of 50 A at 25°C, with a pulsed current capability of 150 A. Its collector-emitter saturation voltage is 1.66 V at 50 A and 25°C, and it meets AEC-Q200 automotive qualification standards. The package supports a maximum mounting torque of 0.6 Nm and is not recommended for surface mount applications.

Datasheet Summary
Powered by GS/AI

The AIKW50N65DH5 is a fifth-generation TRENCHSTOP™ 5 IGBT with a rapid 1 fast and soft antiparallel diode, designed for high-speed switching in automotive applications. It is packaged in a PG-TO247-3 case with a maximum junction temperature of 175°C. The device has a collector-emitter voltage rating of 650 V and a continuous collector current of 50 A at 25°C, with a pulsed current capability of 150 A. Its collector-emitter saturation voltage is 1.66 V at 50 A and 25°C, and it meets AEC-Q200 automotive qualification standards. The package supports a maximum mounting torque of 0.6 Nm and is not recommended for surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N65DH5 - AIKW50N65DH5 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N65DH5
AIKW50N65DH5
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N65DH5 AIKW50N65DH5
TRENCHSTOP™ 5 AUTO IGBT technology redefines “best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. Summary of Features 650V blocking voltage Max junction temperature 175°C Very low conduction and switching losses Very low junction and case temperature High power density design Positive temperature coefficient in V CEsat Benefits 50V higher blocking voltage Highest efficiency High device reliability Low temperature leads to less cooling efforts Less system costs Potential Applications Fast switching automotive applications On-board charger PFC DC-DC converter DC-AC converter Applications Automotive high-voltage e-compressor On-board charging (OBC) for electric vehicles The AIKW50N65DH5 replaces the well known IKW50N65H5A

TRENCHSTOP™ 5 AUTO IGBT technology redefines “best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications.


Summary of Features

  • 650V blocking voltage
  • Max junction temperature 175°C
  • Very low conduction and switching losses
  • Very low junction and case temperature
  • High power density design
  • Positive temperature coefficient in V CEsat

Benefits

  • 50V higher blocking voltage
  • Highest efficiency
  • High device reliability
  • Low temperature leads to less cooling efforts
  • Less system costs

Potential Applications

  • Fast switching automotive applications
  • On-board charger
  • PFC
  • DC-DC converter
  • DC-AC converter

Applications

  • Automotive high-voltage e-compressor
  • On-board charging (OBC) for electric vehicles

The AIKW50N65DH5 replaces the well known IKW50N65H5A

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number AIKW50N65DH5
Product Name Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N65DH5
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 12 ns
tf 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
IGBT Module - 426974 - Radwell International
Infineon Technologies AG
View Details
3 suppliers
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N65DF5 - AIKW50N65DF5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 12 ns
View Details