NPN/PNP general-purpose transistor pair in a SOT363-3 (TSSOP6) surface-mount package, rated for 45 V collector-emitter voltage and 100 mA collector current, with a DC current gain (hFE) of 200 to 450 at 5 V and 2 mA. The device has a maximum total power dissipation of 300 mW at 25 °C ambient temperature and meets IEC 60134 for limiting values.
NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
NPN/PNP transistor,BC847BPN UMT6 100mA
NPN/PNP transistor,BC847BPN UMT6 100mA
NPN/PNP transistor,BC847BPN UMT6 100mA
BC847BPN - 45 V, 100 mA NPN/PNP general-purpose transistor TSSOP 6-Pin Product overview: BC847BPN,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPN,115 can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 45V 0.1A 6TSSOP
TRANS, NPN/PNP, 45V, 0.1A, 150DEGC, 0.3W; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANS, NPN/PNP, 45V, 0.1A, 150DEGC, 0.3W; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN/PNP 45V 0.1A 6TSSOP
45V 300mW 200@2mA,5V 100mA NPN+PNP SOT-363-6 Bipolar Transistors - BJT ROHS
| Nexperia B.V. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BPN,115 | 1727-2922-1-ND | 4845532 | 4845532P | 277-BC847BPN,115 | BC847BPN,115 | 25M7699 | BC847BPN,115 | BC847BPN,115 |
| Product Name | 45 V, 100 mA NPN/PNP general-purpose transistor | Bipolar Transistor Arrays | Bipolar Transistors | Bipolar Transistors | 45 V 100 mA TSSOP Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn/pnp, 45V, 0.1A, 150Degc, 0.3W; Transistor Polarity Nexperia | Bipolar Transistor Arrays | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | Umt | UMT | AEC-Q101 | TO-3 | 6-TSSOP, SC-88, SOT-363 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | |||||
| PD | 220 milliwatts | 300 milliwatts | |||||||
| hfe | 450 | 200 |