ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR01MVPFLR160

Description
THICK FILM LOW OHMIC CHIP RESIST
Request a Quote Datasheet
Description
THICK FILM LOW OHMIC CHIP RESIST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-UCR01MVPFLR160DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR01MVPFLR160DKR-ND
Chip Resistor - Surface Mount 846-UCR01MVPFLR160DKR-ND
THICK FILM LOW OHMIC CHIP RESIST

THICK FILM LOW OHMIC CHIP RESIST

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-UCR01MVPFLR160CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR01MVPFLR160CT-ND
Chip Resistor - Surface Mount 846-UCR01MVPFLR160CT-ND
THICK FILM LOW OHMIC CHIP RESIST

THICK FILM LOW OHMIC CHIP RESIST

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-UCR01MVPFLR160TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR01MVPFLR160TR-ND
Chip Resistor - Surface Mount 846-UCR01MVPFLR160TR-ND
THICK FILM LOW OHMIC CHIP RESIST

THICK FILM LOW OHMIC CHIP RESIST

Buy Now Datasheet
Current Sense Res, 0R16, 1%, 125 Mw; Resistance Rohm - 15AC8807 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R16, 1%, 125 Mw; Resistance Rohm
15AC8807
Current Sense Res, 0R16, 1%, 125 Mw; Resistance Rohm 15AC8807
CURRENT SENSE RES, 0R16, 1%, 125 MW; Resistance:0.16ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R16, 1%, 125 MW; Resistance:0.16ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-UCR01MVPFLR160DKR-ND 15AC8807
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R16, 1%, 125 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details