The TCM1E105M8R is a chip tantalum capacitor from ROHM Semiconductor GmbH, designed with a bottom surface electrode configuration that enhances compactness. This capacitor is suitable for applications requiring large capacitance in limited spaces, particularly for noise removal on power supply lines. It operates within a temperature range of -55°C to +125°C and has a rated voltage of 10V DC with a capacitance of 1OºF and a tolerance of ±20%. The product is halogen-free, aligning with eco-friendly standards. Its dimensions are 1.6mm x 0.85mm x 0.8mm, making it a viable option for space-constrained designs.
[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCT series) are featured with large capacitance and low profile.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.
BOTTOM SURFACE ELECTRODE : LARGE
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TCM1E105M8R | TCM1E105M8R | TCM1E105M8R |
| Product Name | Tantalum Capacitors (Bottom surface electrode : Large capacitance) | Tantalum Capacitors (Bottom surface electrode : Large capacitance) | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum |