Manufacturer: Rohm Semiconductor
Win Source Part Number: 1265572-TCFGB1A107M8
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: Fail Safe with Built-in Fuse
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 10V
Manufacturer Size Code: B
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Alternative Parts (Cross-Reference): TAJB107M010RNJ; TCFG B 1A 107 M8R; TA010TCM107MBR; ATCC-211B-010-107M-T
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric)
CAP TANT 100UF 20% 10V 1411 Product overview: TCFGB1A107M8R from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCFGB1A107M8R can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 10V 1411
CAP TANT 100UF 20% 10V 1411
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1265572-TCFGB1A107M8R | 846-TCFGB1A107M8RTR-ND | 59-TCFGB1A107M8R | TCFGB1A107M8R | TCFGB1A107M8R |
| Product Name | Electronic Wholesale - TCFGB1A107M8R | Tantalum Capacitors | 100UF 10V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |