Texas Instruments CSD18532KCS 60-V N-Channel NexFET? Power MOSFET CSD18532KCS

Description
60-V N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150
Request a Quote
Description
60-V N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD18532KCS is a 60-V N-channel NexFET power MOSFET in a TO-220 package with a maximum height of 19.65 mm, designed for power conversion applications such as DC-DC conversion and motor control. It has a drain-to-source on-resistance of 3.3 mΩ at 10 V gate-source voltage and 4.2 mΩ at 4.5 V, with a threshold voltage of 1.8 V. The device supports a continuous drain current of 169 A at 25 °C case temperature and a pulsed drain current of 400 A. It is rated for a maximum junction temperature of 175 °C and has a single-pulse avalanche energy of 281 mJ. The MOSFET is RoHS compliant, halogen free, and certified to AEC-Q200. Its gate charge total at 10 V is 44 nC, with a gate-to-drain charge of 6.9 nC. The thermal resistance from junction to case is 0.6 °C/W.

Datasheet Summary
Powered by GS/AI

The CSD18532KCS is a 60-V N-channel NexFET power MOSFET in a TO-220 package with a maximum height of 19.65 mm, designed for power conversion applications such as DC-DC conversion and motor control. It has a drain-to-source on-resistance of 3.3 mΩ at 10 V gate-source voltage and 4.2 mΩ at 4.5 V, with a threshold voltage of 1.8 V. The device supports a continuous drain current of 169 A at 25 °C case temperature and a pulsed drain current of 400 A. It is rated for a maximum junction temperature of 175 °C and has a single-pulse avalanche energy of 281 mJ. The MOSFET is RoHS compliant, halogen free, and certified to AEC-Q200. Its gate charge total at 10 V is 44 nC, with a gate-to-drain charge of 6.9 nC. The thermal resistance from junction to case is 0.6 °C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD18532KCS 60-V N-Channel NexFET? Power MOSFET - CSD18532KCS - Texas Instruments
Dallas, TX, United States
CSD18532KCS 60-V N-Channel NexFET? Power MOSFET
CSD18532KCS
CSD18532KCS 60-V N-Channel NexFET? Power MOSFET CSD18532KCS
60-V N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150

60-V N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150

Buy Now Datasheet
Singapore, Singapore
60V 100A TO-220 MOSFET Transistor
278-CSD18532KCS
60V 100A TO-220 MOSFET Transistor 278-CSD18532KCS
60V N-CH MOSFET, 4.2mR Rds On, 100A ID, TO-220 Product overview: CSD18532KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18532KCS can be used for catalog matching and distributor lookup.

60V N-CH MOSFET, 4.2mR Rds On, 100A ID, TO-220 Product overview: CSD18532KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18532KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532KCS - 1030638-CSD18532KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532KCS
1030638-CSD18532KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532KCS 1030638-CSD18532KCS
Manufacturer: Texas Instruments Win Source Part Number: 1030638-CSD18532KCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 4680pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): IRFB3306GPBF; RX1L16BGNC10; STP85NF55L; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1030638-CSD18532KCS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 4680pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): IRFB3306GPBF; RX1L16BGNC10; STP85NF55L;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-34941-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-34941-5-ND
Single FETs, MOSFETs 296-34941-5-ND
N-Channel 60V 100A (Tc) 250W (Tc) Through Hole TO-220-3

N-Channel 60V 100A (Tc) 250W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Mosfet, N Channel, 60V, 0.0033Ohm, 100A,; Svhc Texas Instruments - 29AH3836 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.0033Ohm, 100A,; Svhc Texas Instruments
29AH3836
Mosfet, N Channel, 60V, 0.0033Ohm, 100A,; Svhc Texas Instruments 29AH3836
MOSFET, N CHANNEL, 60V, 0.0033OHM, 100A,; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.0033OHM, 100A,; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18532KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18532KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18532KCS
MOSFET N-CH 60V 100A TO220-3

MOSFET N-CH 60V 100A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60-V N-Chanel NxFT Pwr MOSFETs

MOSFET 60-V N-Chanel NxFT Pwr MOSFETs

Buy Now Datasheet
Single FETs, MOSFETs - CSD18532KCS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18532KCS
Single FETs, MOSFETs CSD18532KCS
MOSFET N-CH 60V 100A TO220-3

MOSFET N-CH 60V 100A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18532KCS 278-CSD18532KCS 1030638-CSD18532KCS 296-34941-5-ND 29AH3836 CSD18532KCS CSD18532KCS CSD18532KCS
Product Name CSD18532KCS 60-V N-Channel NexFET? Power MOSFET 60V 100A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532KCS Single FETs, MOSFETs Mosfet, N Channel, 60V, 0.0033Ohm, 100A,; Svhc Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
rDS(on) 0.0053 ohms
IDSS 179000 milliamps 100000 milliamps
QG 44 nC
Unlock Full Specs
to access all available technical data