Manufacturer: Rohm Semiconductor
Win Source Part Number: 727177-SPR-39MVWF
Packaging: Bulk
Mounting Style: Through Hole
Color: Green, Red
Package: Radial - 3 Leads
Configuration: Common Cathode
Viewing Angle: 35°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 10mcd Green, 6.3mcd Red
Lens Style/Size: Round with Domed Top, 3.10mm
Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Red
Current - Test: 10mA Green, 10mA Red
Wavelength - Dominant: 563nm Green, 650nm Red
Family Name: SPR-39MVW
Categories: Optoelectronics
Manufacturer Homepage: www.rohm.com
Manufacturer Package: T-1
Height (Maximum): 5.20mm
Alternative Parts (Cross-Reference): SPR-39MVW;
Introduction Date: November 08, 1998
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Green, Red 563nm Green, 650nm Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads
Standard LEDs - Through Hole GREEN/RED MILKY LENS 3.1mm DUAL COLOR
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 727177-SPR-39MVWF | 846-SPR-39MVWF-ND | SPR-39MVWF |
| Product Name | LED Indication - Discrete - SPR-39MVWF | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Type | Red; Green; Multi-Colored; Green, Red | Red; Green; Multi-Colored | |
| Peak Wavelength | 563 nm (5630 Å) | 563 to 650 nm (5630 to 6500 Å) | |
| Viewing Angle | 35 degrees | 35 degrees | |
| Forward Voltage | 2.1 volts | 2 to 2.1 volts |