ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLZ14WBGCW1 SMLZ14WBGCW1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098519-SMLZ14WBGCW1 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.3V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 2400mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Height (Max): 2.05mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098519-SMLZ14WBGCW1 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.3V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 2400mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Height (Max): 2.05mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMLZ14WBGCW1
1098519-SMLZ14WBGCW1
LED Indication - Discrete - SMLZ14WBGCW1 1098519-SMLZ14WBGCW1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098519-SMLZ14WBGCW1 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.3V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 2400mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Height (Max): 2.05mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098519-SMLZ14WBGCW1
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 2400mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Height (Max): 2.05mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLZ14WBGCW1
Standard LEDs - SMD SMLZ14WBGCW1
Standard LEDs - SMD LED Uni-Color White PLCC

Standard LEDs - SMD LED Uni-Color White PLCC

Buy Now Datasheet
LED WHITE DIFFUSED 2PLCC SMD - 687-SMLZ14WBGCW1 - Utmel Electronic Limited
Hong Kong, China
LED WHITE DIFFUSED 2PLCC SMD
687-SMLZ14WBGCW1
LED WHITE DIFFUSED 2PLCC SMD 687-SMLZ14WBGCW1
LED WHITE DIFFUSED 2PLCC SMD

LED WHITE DIFFUSED 2PLCC SMD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1098519-SMLZ14WBGCW1 SMLZ14WBGCW1 687-SMLZ14WBGCW1
Product Name LED Indication - Discrete - SMLZ14WBGCW1 Standard LEDs - SMD LED WHITE DIFFUSED 2PLCC SMD
LED Type White; White White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-ALMD-EL3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details