ROHM Semiconductor USA, LLC LED Indication - Discrete SMLZ14EGTT86A

Description
Blue-Green 528nm LED Indication - Discrete 3.4V 2-PLCC
Request a Quote Datasheet
Description
Blue-Green 528nm LED Indication - Discrete 3.4V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1188-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1188-2-ND
LED Indication - Discrete 846-1188-2-ND
Blue-Green 528nm LED Indication - Discrete 3.4V 2-PLCC

Blue-Green 528nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLZ14EGTT86A
Standard LEDs - SMD SMLZ14EGTT86A
Standard LEDs - SMD High brightness chip LED with reflector

Standard LEDs - SMD High brightness chip LED with reflector

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1188-2-ND SMLZ14EGTT86A
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Green; Blue; Multi-Colored
Peak Wavelength 528 nm (5280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details