Win Source Part Number: 1240261-SMLW36WBFDW1
Category: Optoelectronics>LED Lighting - White
Series: SMLV36
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 105mA
Voltage - Forward (Vf) (Typ): 3.4V
Current - Test: 90mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 30lm (Typ)
Lumens/Watt @ Current - Test: 98 lm/W
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 3120 (7950)
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SMLW36WBFDW14J,846-1
Base Product Number: SMLW36
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1240261-SMLW36WBFDW1 |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Cool |