Broadcom Inc. 1W Power LED Light Source ASMT-MA00-AGH00

Description
Avago’s 1W Amber Power LED is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The package provides an all in all ease of assembly by automated soldering processes. The low package profile is ideal for assemblies with height constrains.
Request a Quote Datasheet
Description
Avago’s 1W Amber Power LED is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The package provides an all in all ease of assembly by automated soldering processes. The low package profile is ideal for assemblies with height constrains.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Power LED Light Source - ASMT-MA00-AGH00 - Broadcom Inc.
San Jose, CA, USA
1W Power LED Light Source
ASMT-MA00-AGH00
1W Power LED Light Source ASMT-MA00-AGH00
Avago’s 1W Amber Power LED is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The package provides an all in all ease of assembly by automated soldering processes. The low package profile is ideal for assemblies with height constrains.

Avago’s 1W Amber Power LED is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard.
The package provides an all in all ease of assembly by automated soldering processes. The low package profile is ideal for assemblies with height constrains.

Supplier's Site
LED Color Lighting - ASMT-MA00-AGH00-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
ASMT-MA00-AGH00-ND
LED Color Lighting ASMT-MA00-AGH00-ND
LED Lighting Color Moonstone™ Amber 589nm (582nm ~ 595nm) TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Color Moonstone™ Amber 589nm (582nm ~ 595nm) TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-MA00-AGH00
High Power LEDs - Single Color ASMT-MA00-AGH00
High Power LEDs - Single Color Amber, 1 Watt Moonstone

High Power LEDs - Single Color Amber, 1 Watt Moonstone

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-MA00-AGH00 ASMT-MA00-AGH00-ND ASMT-MA00-AGH00
Product Name 1W Power LED Light Source LED Color Lighting High Power LEDs - Single Color
LED Type Amber Amber
Peak Wavelength 598 nm (5980 Å) 589 nm (5890 Å)
Viewing Angle 120 degrees 120 degrees
Optical Power Output 1 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLMYK13D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details