Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.5V Green, 3.3V Blue 6-SMD, Flat Leads
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.5V Green, 3.3V Blue 6-SMD, Flat Leads
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.5V Green, 3.3V Blue 6-SMD, Flat Leads
LED, RGB, 500MCD/1CD/300MCD, 1411 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SMLVN6RGB7W1DKR-ND | 30AJ7507 |
| Product Name | LED Indication - Discrete | Led, Rgb, 500Mcd/1Cd/300Mcd, 1411 Rohs Compliant Rohm |
| LED Package: | 6-SMD, Flat Leads | |
| LED Type | Red; Green; Blue; Multi-Colored | |
| Peak Wavelength | 470 to 624 nm (4700 to 6240 Å) |