ROHM Semiconductor USA, LLC LED White Lighting SMLV36WBFDW1

Description
LED Lighting SMLV36 White, Cool 5000K 3.4V 90mA 1211 (3228 Metric)
Request a Quote Datasheet
Description
LED Lighting SMLV36 White, Cool 5000K 3.4V 90mA 1211 (3228 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 846-1075-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
846-1075-2-ND
LED White Lighting 846-1075-2-ND
LED Lighting SMLV36 White, Cool 5000K 3.4V 90mA 1211 (3228 Metric)

LED Lighting SMLV36 White, Cool 5000K 3.4V 90mA 1211 (3228 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SMLV36WBFDW1
896227-SMLV36WBFDW1
Led Lighting - LED Lighting - White - SMLV36WBFDW1 896227-SMLV36WBFDW1
Manufacturer: Rohm Semiconductor Win Source Part Number: 896227-SMLV36WBFDW1 Series: SMLV36 Features: LED Lighting series White, Cool 5000K 3.4V 90mA - 1211 (3228 Metric) Package: 1211 (3228 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SMLV36 Categories: Optoelectronics Case / Package: 1411 (3528) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLV36WBFDW14H, 846-1075-6, 846-1075-1, 846-1075-2, SMLV36WBFDW15L

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896227-SMLV36WBFDW1
Series: SMLV36
Features: LED Lighting series White, Cool 5000K 3.4V 90mA - 1211 (3228 Metric)
Package: 1211 (3228 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SMLV36
Categories: Optoelectronics
Case / Package: 1411 (3528)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SMLV36WBFDW14H, 846-1075-6, 846-1075-1, 846-1075-2, SMLV36WBFDW15L

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
SMLV36WBFDW1
High Power LEDs - White SMLV36WBFDW1
High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJDW1

High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJDW1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1075-2-ND 896227-SMLV36WBFDW1 SMLV36WBFDW1
Product Name LED White Lighting Led Lighting - LED Lighting - White - SMLV36WBFDW1 High Power LEDs - White
LED Package: 1211 (3228 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
View Details
LED Indication - Discrete - SML-LXR44SRC-TR - 1252035-SML-LXR44SRC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4.00mm L x 3.60mm W
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers