ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SML-LXR44SRC-TR SML-LXR44SRC-TR

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1252035-SML-LXR44SRC -TR Packaging: Reel - TR Color: Red Package: 2-SMD, Boomerang Mounting: Surface Mount, Right Angle Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Round with Flat Top, 2.40mm Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Size: 4.00mm L x 3.60mm W Family Name: SML-LXR44SRC-TR Categories: Optoelectronics Manufacturer Homepage: www.lumex.com Manufacturer Package: Boomerang Height (Maximum): 4.00mm Alternative Parts (Cross-Reference): KA-4040SURSK; Introduction Date: April 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1252035-SML-LXR44SRC -TR Packaging: Reel - TR Color: Red Package: 2-SMD, Boomerang Mounting: Surface Mount, Right Angle Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Round with Flat Top, 2.40mm Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Size: 4.00mm L x 3.60mm W Family Name: SML-LXR44SRC-TR Categories: Optoelectronics Manufacturer Homepage: www.lumex.com Manufacturer Package: Boomerang Height (Maximum): 4.00mm Alternative Parts (Cross-Reference): KA-4040SURSK; Introduction Date: April 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LXR44SRC-TR
1252035-SML-LXR44SRC-TR
LED Indication - Discrete - SML-LXR44SRC-TR 1252035-SML-LXR44SRC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1252035-SML-LXR44SRC -TR Packaging: Reel - TR Color: Red Package: 2-SMD, Boomerang Mounting: Surface Mount, Right Angle Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Round with Flat Top, 2.40mm Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Size: 4.00mm L x 3.60mm W Family Name: SML-LXR44SRC-TR Categories: Optoelectronics Manufacturer Homepage: www.lumex.com Manufacturer Package: Boomerang Height (Maximum): 4.00mm Alternative Parts (Cross-Reference): KA-4040SURSK; Introduction Date: April 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1252035-SML-LXR44SRC-TR
Packaging: Reel - TR
Color: Red
Package: 2-SMD, Boomerang
Mounting: Surface Mount, Right Angle
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Size: 4.00mm L x 3.60mm W
Family Name: SML-LXR44SRC-TR
Categories: Optoelectronics
Manufacturer Homepage: www.lumex.com
Manufacturer Package: Boomerang
Height (Maximum): 4.00mm
Alternative Parts (Cross-Reference): KA-4040SURSK;
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Quasarbrite, Red, 2.4Mm, 660 Nm, 1.7 V, 20 Ma, 80 Mcd Rohs Compliant Lumex - 89T8935 - Newark, An Avnet Company
Chicago, IL, United States
Led, Quasarbrite, Red, 2.4Mm, 660 Nm, 1.7 V, 20 Ma, 80 Mcd Rohs Compliant Lumex
89T8935
Led, Quasarbrite, Red, 2.4Mm, 660 Nm, 1.7 V, 20 Ma, 80 Mcd Rohs Compliant Lumex 89T8935
LED, QuasarBrite, Red, 2.4mm, 660 nm, 1.7 V, 20 mA, 80 mcd RoHS Compliant: Yes

LED, QuasarBrite, Red, 2.4mm, 660 nm, 1.7 V, 20 mA, 80 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1252035-SML-LXR44SRC-TR 89T8935
Product Name LED Indication - Discrete - SML-LXR44SRC-TR Led, Quasarbrite, Red, 2.4Mm, 660 Nm, 1.7 V, 20 Ma, 80 Mcd Rohs Compliant Lumex
LED Package: 4.00mm L x 3.60mm W
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Point Source Emitter - MTPS9067MC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Flat Top Ceramic SMT
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
EXCELED™ series chip LED - SML-D12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers