ROHM Semiconductor USA, LLC Optoelectronics - LED Lighting - White SMLV36WBFBW1

Description
Win Source Part Number: 1240263-SMLV36WBFBW1 Category: Optoelectronics>LED Lighting - White Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1073-1,SMLV36WBF BW15G,846-1073-2,846 -SMLV36WBFBW1TR,846- 1073-6 Base Product Number: SMLV36 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240263-SMLV36WBFBW1 Category: Optoelectronics>LED Lighting - White Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1073-1,SMLV36WBF BW15G,846-1073-2,846 -SMLV36WBFBW1TR,846- 1073-6 Base Product Number: SMLV36 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240263-SMLV36WBFBW1
Optoelectronics - LED Lighting - White 1240263-SMLV36WBFBW1
Win Source Part Number: 1240263-SMLV36WBFBW1 Category: Optoelectronics>LED Lighting - White Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1073-1,SMLV36WBF BW15G,846-1073-2,846 -SMLV36WBFBW1TR,846- 1073-6 Base Product Number: SMLV36 Product Status: Obsolete

Win Source Part Number: 1240263-SMLV36WBFBW1
Category: Optoelectronics>LED Lighting - White
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-1073-1,SMLV36WBFBW15G,846-1073-2,846-SMLV36WBFBW1TR,846-1073-6
Base Product Number: SMLV36
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
SMLV36WBFBW1
High Power LEDs - White SMLV36WBFBW1
High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJBW1

High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJBW1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240263-SMLV36WBFBW1 SMLV36WBFBW1
Product Name Optoelectronics - LED Lighting - White High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3.2X1.6MM GRN SMD LED - AP3216SGC - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1236-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details