Marktech Optoelectronics Multichip LED MT106F-UG

Description
Ceramic Multichip LEDs Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.
Datasheet
Description
Ceramic Multichip LEDs Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multichip LED - MT106F-UG - Marktech Optoelectronics
Latham, NY, USA
Multichip LED
MT106F-UG
Multichip LED MT106F-UG
Ceramic Multichip LEDs Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.

Ceramic Multichip LEDs
Mostly used for high reliability indicators, switch backlighting and panel illumination the Ceramic Multichip LED series is offered in a variety of polarized and non polarized configurations for AC or DC operation. These low profile emitters contain multiple, evenly spaced chips which combine for a consistent, wide illuminated pattern of light. Additional wavelengths such as blue, white and IR are available.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MT106F-UG
Product Name Multichip LED
LED Package: Ceramic 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Visible Emitter - MTE8800NN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Metal Can Domed
LED Type Infrared; Red
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLI-325DC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers