ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLP34RGB1W3D SMLP34RGB1W3D

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 211847-SMLP34RGB1W3D Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2.1V Red, 3.1V Green, 3V Blue Lens Color: White Lens Transparency: Diffused Millicandela Rating: 35mcd Red, 110mcd Green, 45mcd Blue Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.60mm Current - Test: 5mA Red, 5mA Green, 5mA Blue Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: PICOLED Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 211847-SMLP34RGB1W3D Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2.1V Red, 3.1V Green, 3V Blue Lens Color: White Lens Transparency: Diffused Millicandela Rating: 35mcd Red, 110mcd Green, 45mcd Blue Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.60mm Current - Test: 5mA Red, 5mA Green, 5mA Blue Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: PICOLED Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMLP34RGB1W3D
211847-SMLP34RGB1W3D
LED Indication - Discrete - SMLP34RGB1W3D 211847-SMLP34RGB1W3D
Manufacturer: Rohm Semiconductor Win Source Part Number: 211847-SMLP34RGB1W3D Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2.1V Red, 3.1V Green, 3V Blue Lens Color: White Lens Transparency: Diffused Millicandela Rating: 35mcd Red, 110mcd Green, 45mcd Blue Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.60mm Current - Test: 5mA Red, 5mA Green, 5mA Blue Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: PICOLED Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 211847-SMLP34RGB1W3D
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Common Anode
Forward Voltage: 2.1V Red, 3.1V Green, 3V Blue
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 35mcd Red, 110mcd Green, 45mcd Blue
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.60mm
Current - Test: 5mA Red, 5mA Green, 5mA Blue
Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: PICOLED
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 211847-SMLP34RGB1W3D
Product Name LED Indication - Discrete - SMLP34RGB1W3D
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details