ROHM Semiconductor USA, LLC LED Indication - Discrete SMLP13WBC8W1

Description
White LED Indication - Discrete 2.9V 0402 (1005 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.9V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1098-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1098-2-ND
LED Indication - Discrete 846-1098-2-ND
White LED Indication - Discrete 2.9V 0402 (1005 Metric)

White LED Indication - Discrete 2.9V 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLP13WBC8W1
896220-SMLP13WBC8W1
LED Indication - Discrete - SMLP13WBC8W1 896220-SMLP13WBC8W1
Manufacturer: Rohm Semiconductor Win Source Part Number: 896220-SMLP13WBC8W1 Series: PicoLED™ Features: White - LED Indication - Discrete 2.9V 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SMLP13 Categories: Optoelectronics Case / Package: 1006 (0402) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLP13WBC8W1-ND, SMLP13WBC8W1FT, SMLP13WBC8W1FU, SMLP13WBC8W1AU, SMLP13WBC8W1AS, SMLP13WBC8W1AT, SMLP13WBC8W1KS, SMLP13WBC8W1HT, Q10017750, SMLP13WBC8W1FS, SMLP13WBC8W1HU, SMLP13WBC8W1HS, 846-1098-6, Q6651353, 846-1098-2, 846-1098-1

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896220-SMLP13WBC8W1
Series: PicoLED™
Features: White - LED Indication - Discrete 2.9V 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SMLP13
Categories: Optoelectronics
Case / Package: 1006 (0402)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SMLP13WBC8W1-ND, SMLP13WBC8W1FT, SMLP13WBC8W1FU, SMLP13WBC8W1AU, SMLP13WBC8W1AS, SMLP13WBC8W1AT, SMLP13WBC8W1KS, SMLP13WBC8W1HT, Q10017750, SMLP13WBC8W1FS, SMLP13WBC8W1HU, SMLP13WBC8W1HS, 846-1098-6, Q6651353, 846-1098-2, 846-1098-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1098-2-ND 896220-SMLP13WBC8W1
Product Name LED Indication - Discrete LED Indication - Discrete - SMLP13WBC8W1
LED Package: 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1160-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
View Details