Manufacturer: Rohm Semiconductor
Win Source Part Number: 084023-SMLP12BC7TT86
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 2.9V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 17mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 5mA
Wavelength - Dominant: 470nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1006 (0402)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Blue 470nm LED Indication - Discrete 2.9V 0402 (1006 Metric)
Standard LEDs - SMD BLUE 66mW 20mA 2.9V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 084023-SMLP12BC7TT86 | 846-SMLP12BC7TT86TR-ND | SMLP12BC7TT86 |
| Product Name | LED Indication - Discrete - SMLP12BC7TT86 | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Blue; Blue | Blue | |
| Peak Wavelength | 470 nm (4700 Å) | 470 nm (4700 Å) | |
| Forward Voltage | 2.9 volts | 2.9 volts | |
| Lens Type | Flat Lens | Flat Lens |