ROHM Semiconductor USA, LLC LEDs SMLMN2ECTT86C

Description
Chip LED,blue-green 527nm, w. reflector
Request a Quote Datasheet
Description
Chip LED,blue-green 527nm, w. reflector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1699319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED,blue-green 527nm, w. reflector

Chip LED,blue-green 527nm, w. reflector

Supplier's Site
LEDs - 1698909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED,blue-green 527nm, w. reflector

Chip LED,blue-green 527nm, w. reflector

Supplier's Site
LED Indication - Discrete - 846-SMLMN2ECTT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLMN2ECTT86CDKR-ND
LED Indication - Discrete 846-SMLMN2ECTT86CDKR-ND
Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SMLMN2ECTT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLMN2ECTT86CTR-ND
LED Indication - Discrete 846-SMLMN2ECTT86CTR-ND
Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SMLMN2ECTT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLMN2ECTT86CCT-ND
LED Indication - Discrete 846-SMLMN2ECTT86CCT-ND
Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Green 527nm LED Indication - Discrete 3V 0805 (2012 Metric)

Buy Now Datasheet
Led, 0805, Green, 14Mcd, 20Ma, 3V, 527Nm Rohs Compliant Rohm - 74AJ2310 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0805, Green, 14Mcd, 20Ma, 3V, 527Nm Rohs Compliant Rohm
74AJ2310
Led, 0805, Green, 14Mcd, 20Ma, 3V, 527Nm Rohs Compliant Rohm 74AJ2310
LED, 0805, GREEN, 14MCD, 20MA, 3V, 527NM ROHS COMPLIANT: YES

LED, 0805, GREEN, 14MCD, 20MA, 3V, 527NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1699319 1698909 846-SMLMN2ECTT86CDKR-ND 74AJ2310
Product Name LEDs LEDs LED Indication - Discrete Led, 0805, Green, 14Mcd, 20Ma, 3V, 527Nm Rohs Compliant Rohm
LED Package: 2 x 1.25 x 0.8mm 0805 (2012 Metric)
LED Type Green; Blue; Blue, green Green
Peak Wavelength 527 nm (5270 Å) 527 nm (5270 Å)
Luminous Intensity 140 milliCandela 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
4 suppliers
LED White Lighting - 1416-L128-2790CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers