Broadcom Inc. PLCC-4 Tricolor Black Surface LED ASMB-MTB0-0A3A2

Description
This family of SMT LEDs are in PLCC-4 package. A wide viewing angle of 115° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs. The black top surface of the LED provides better contrast enhancement, especially in full color display. These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in EIA-compliant tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.
Request a Quote Datasheet
Description
This family of SMT LEDs are in PLCC-4 package. A wide viewing angle of 115° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs. The black top surface of the LED provides better contrast enhancement, especially in full color display. These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in EIA-compliant tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCC-4 Tricolor Black Surface LED - ASMB-MTB0-0A3A2 - Broadcom Inc.
San Jose, CA, USA
PLCC-4 Tricolor Black Surface LED
ASMB-MTB0-0A3A2
PLCC-4 Tricolor Black Surface LED ASMB-MTB0-0A3A2
This family of SMT LEDs are in PLCC-4 package. A wide viewing angle of 115° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs. The black top surface of the LED provides better contrast enhancement, especially in full color display. These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in EIA-compliant tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.

This family of SMT LEDs are in PLCC-4 package. A wide viewing angle of 115° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs. The black top surface of the LED provides better contrast enhancement, especially in full color display.
These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in EIA-compliant tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.

Supplier's Site
LED Indication - Discrete - ASMB-MTB0-0A3A2 - 851389-ASMB-MTB0-0A3A2 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - ASMB-MTB0-0A3A2
851389-ASMB-MTB0-0A3A2
LED Indication - Discrete - ASMB-MTB0-0A3A2 851389-ASMB-MTB0-0A3A2
Manufacturer: Broadcom Limited Win Source Part Number: 851389-ASMB-MTB0-0A3 A2 Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: ASMB-MTB0-0A3A2-ND, 516-3279-6, 516-3279-2, 516-3279-1

Manufacturer: Broadcom Limited
Win Source Part Number: 851389-ASMB-MTB0-0A3A2
Features: LED Indication - Discrete
Package: Reel - TR
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: ASMB-MTB0-0A3A2-ND, 516-3279-6, 516-3279-2, 516-3279-1

Buy Now Datasheet
Led, Rgb, 2.4Mm, Red, Green, Blue, R 780Mcd, G 2280Mcd, B 450Mcd, 115 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom - 58Y4525 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 2.4Mm, Red, Green, Blue, R 780Mcd, G 2280Mcd, B 450Mcd, 115 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom
58Y4525
Led, Rgb, 2.4Mm, Red, Green, Blue, R 780Mcd, G 2280Mcd, B 450Mcd, 115 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom 58Y4525
LED, RGB, 2.4mm, Red, Green, Blue, R 780mcd, G 2280mcd, B 450mcd, 115 , R 2.1V, G 3.1V, B 3.1V RoHS Compliant: Yes

LED, RGB, 2.4mm, Red, Green, Blue, R 780mcd, G 2280mcd, B 450mcd, 115 , R 2.1V, G 3.1V, B 3.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMB-MTB0-0A3A2
Standard LEDs - SMD ASMB-MTB0-0A3A2
Standard LEDs - SMD PLCC4T MtBS WF Silicone RGB

Standard LEDs - SMD PLCC4T MtBS WF Silicone RGB

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMB-MTB0-0A3A2 851389-ASMB-MTB0-0A3A2 58Y4525 ASMB-MTB0-0A3A2
Product Name PLCC-4 Tricolor Black Surface LED LED Indication - Discrete - ASMB-MTB0-0A3A2 Led, Rgb, 2.4Mm, Red, Green, Blue, R 780Mcd, G 2280Mcd, B 450Mcd, 115 , R 2.1V, G 3.1V, B 3.1V Rohs Compliant Broadcom Standard LEDs - SMD
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-1711-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED White Lighting - 1416-L128-1880HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details