ROHM Semiconductor USA, LLC LED Indication - Discrete SMLMN2BCTT86C

Description
Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1207-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1207-1-ND
LED Indication - Discrete 846-1207-1-ND
Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1207-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1207-2-ND
LED Indication - Discrete 846-1207-2-ND
Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1207-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1207-6-ND
LED Indication - Discrete 846-1207-6-ND
Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLMN2BCTT86C
896208-SMLMN2BCTT86C
LED Indication - Discrete - SMLMN2BCTT86C 896208-SMLMN2BCTT86C
Manufacturer: Rohm Semiconductor Win Source Part Number: 896208-SMLMN2BCTT86C Series: Automotive, AEC-Q101 Features: Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: SMLMN2 Categories: Optoelectronics Case / Package: 2012(0805) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1207-2, SMLMN2BCTT86CN (N-R), 846-1207-6, SMLMN2BCTT86CQ, SMLMN2BCTT86CR, 846-1207-1, SMLMN2BCTT86CP, SMLMN2BCTT86CN

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896208-SMLMN2BCTT86C
Series: Automotive, AEC-Q101
Features: Blue 470nm LED Indication - Discrete 2.9V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Family Name: SMLMN2
Categories: Optoelectronics
Case / Package: 2012(0805)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 846-1207-2, SMLMN2BCTT86CN (N-R), 846-1207-6, SMLMN2BCTT86CQ, SMLMN2BCTT86CR, 846-1207-1, SMLMN2BCTT86CP, SMLMN2BCTT86CN

Buy Now Datasheet
Chip Led, Aec-Q101, Blue, 36Mcd, 0805; Led Colour Rohm - 47AC1634 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Blue, 36Mcd, 0805; Led Colour Rohm
47AC1634
Chip Led, Aec-Q101, Blue, 36Mcd, 0805; Led Colour Rohm 47AC1634
CHIP LED, AEC-Q101, BLUE, 36MCD, 0805; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0805; Forward Current If:5mA; Forward Voltage:2.9V; Wavelength Typ:470nm; Luminous Intensity:36mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

CHIP LED, AEC-Q101, BLUE, 36MCD, 0805; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0805; Forward Current If:5mA; Forward Voltage:2.9V; Wavelength Typ:470nm; Luminous Intensity:36mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet
LED BLUE CLEAR 2012 SMD - 687-SMLMN2BCTT86C - Utmel Electronic Limited
Hong Kong, China
LED BLUE CLEAR 2012 SMD
687-SMLMN2BCTT86C
LED BLUE CLEAR 2012 SMD 687-SMLMN2BCTT86C
LED BLUE CLEAR 2012 SMD

LED BLUE CLEAR 2012 SMD

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SMLMN2BCTT86C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SMLMN2BCTT86C
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SMLMN2BCTT86C
5mA 36mcd 无色透明透镜 -40°C~+100°C 470nm Blue 68mW 2.9V 0805 Light Emitting Diodes (LED) ROHS

5mA 36mcd 无色透明透镜 -40°C~+100°C 470nm Blue 68mW 2.9V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLMN2BCTT86C
Standard LEDs - SMD SMLMN2BCTT86C
Standard LEDs - SMD Blue 470nm 36mcd InGaN 68mW 2.9V

Standard LEDs - SMD Blue 470nm 36mcd InGaN 68mW 2.9V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1207-1-ND 896208-SMLMN2BCTT86C 47AC1634 687-SMLMN2BCTT86C SMLMN2BCTT86C SMLMN2BCTT86C
Product Name LED Indication - Discrete LED Indication - Discrete - SMLMN2BCTT86C Chip Led, Aec-Q101, Blue, 36Mcd, 0805; Led Colour Rohm LED BLUE CLEAR 2012 SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 0805 (2012 Metric) 2.00mm Lx1.25mm W
LED Type Blue Blue Blue; Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Luminous Intensity 36 milliCandela 36 milliCandela 36 milliCandela 36 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RA45-AP932 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
6 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details