ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
White, Cool 5000K LED Indication - Discrete 3.9V 2-SMD, Flat Lead
High Power LEDs - White Chip LED, Type=with reflector, Package=4.5x2.0(t=0.
| ROHM Semiconductor USA, LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SMLK18WBJAW | 846-1182-2-ND | SMLK18WBJAW |
| Product Name | PSML2 series high heat dissipation chip LED | LED Indication - Discrete | High Power LEDs - White |
| LED Package: | 4.5 mm x2.0 mm | 2-SMD, Flat Leads | |
| LED Type | White | White | |
| Optical Power Output | 675 milliwatts | ||
| Luminous Intensity | 4800 milliCandela | 4.8 milliCandela |